Stock Drive Products & Sterling Instrument - SDP/SI Aluminum Alloy Hub, Phosphor Bronze Bellow Split Type Hub Bellow Coupling with 8 / 10mm Bores and 36.5mm overall length S50MFBMA25H08H10

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50MFBMA25H08H10 is a split hub type bellows coupling with aluminum alloy hubs and a phosphor bronze bellows, designed for zero backlash and maintenance-free operation. It has bore diameters of 8 mm and 10 mm and an overall length of 36.5 mm. The coupling has a maximum torsional torque of 1.3 N·m, a static torque capacity of 2.6 N·m, a maximum rotational speed of 6100 rpm, a rotational inertia of 3.1 × 10⁻⁶ kg·m², a torsional stiffness of 240 N·m/rad, a parallel misalignment capacity of 0.15 mm, and an angular misalignment capacity of 2 degrees. The axial displacement allowance is +0.6/-1.8 mm. It weighs 58 grams with the maximum bore diameter configuration.

Datasheet Summary
Powered by GS/AI

The S50MFBMA25H08H10 is a split hub type bellows coupling with aluminum alloy hubs and a phosphor bronze bellows, designed for zero backlash and maintenance-free operation. It has bore diameters of 8 mm and 10 mm and an overall length of 36.5 mm. The coupling has a maximum torsional torque of 1.3 N·m, a static torque capacity of 2.6 N·m, a maximum rotational speed of 6100 rpm, a rotational inertia of 3.1 × 10⁻⁶ kg·m², a torsional stiffness of 240 N·m/rad, a parallel misalignment capacity of 0.15 mm, and an angular misalignment capacity of 2 degrees. The axial displacement allowance is +0.6/-1.8 mm. It weighs 58 grams with the maximum bore diameter configuration.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Alloy Hub, Phosphor Bronze Bellow Split Type Hub Bellow Coupling with 8 / 10mm Bores and 36.5mm overall length - S50MFBMA25H08H10 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Aluminum Alloy Hub, Phosphor Bronze Bellow Split Type Hub Bellow Coupling with 8 / 10mm Bores and 36.5mm overall length
S50MFBMA25H08H10
Aluminum Alloy Hub, Phosphor Bronze Bellow Split Type Hub Bellow Coupling with 8 / 10mm Bores and 36.5mm overall length S50MFBMA25H08H10
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50MFBMA25H08H10
Product Name Aluminum Alloy Hub, Phosphor Bronze Bellow Split Type Hub Bellow Coupling with 8 / 10mm Bores and 36.5mm overall length
Coupling Type Metal Bellows
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Spline Coupling, 34mm Overall length and 5 mm Bores - A 5Z28M2005 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 19000 rpm
Units Metric Design
View Details
Any A 5D 1-18 Series Hub can be mixed to form A coupling with different bore sizes on opposite sides. - A 5D 1-1812 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 12 In-lbs (13.84 kg-cm)
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Purchase With A 5Z15M331504 - A 5Z15M331504 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Rated Torque 6.64 In-lbs (7.65 kg-cm)
Coupling Length 1.02 inch (25.9 mm)
View Details