Stock Drive Products & Sterling Instrument - SDP/SI Antivibration Flexible Couplings, 12 / 12mm Bores, 48mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GT2MA39H1212

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50GT2MA39H1212 is a compact antivibration flexible coupling designed for high-torque, high-response servo systems, featuring aluminum hubs and a molded rubber (FKM) center to dampen vibration while maintaining torsional rigidity. It accommodates a maximum angular offset of 1.5°, a lateral offset of 0.2 mm, and axial motion of ±0.3 mm, with an operating temperature range of -10°C to +120°C. The coupling has a rated torque of 13.5 N·m, a maximum speed of 16000 rpm, a torsional stiffness of 1100 N·m/rad, and a mass of 105 grams, based on the maximum bore dimension. Shaft tolerances for 12 mm bores are 0/-0.018 mm. Cap screws are steel with black oxide finish.

Datasheet Summary
Powered by GS/AI

The S50GT2MA39H1212 is a compact antivibration flexible coupling designed for high-torque, high-response servo systems, featuring aluminum hubs and a molded rubber (FKM) center to dampen vibration while maintaining torsional rigidity. It accommodates a maximum angular offset of 1.5°, a lateral offset of 0.2 mm, and axial motion of ±0.3 mm, with an operating temperature range of -10°C to +120°C. The coupling has a rated torque of 13.5 N·m, a maximum speed of 16000 rpm, a torsional stiffness of 1100 N·m/rad, and a mass of 105 grams, based on the maximum bore dimension. Shaft tolerances for 12 mm bores are 0/-0.018 mm. Cap screws are steel with black oxide finish.

Suppliers

Company
Product
Description
Supplier Links
Antivibration Flexible Couplings, 12 / 12mm Bores, 48mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber - S50GT2MA39H1212 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Antivibration Flexible Couplings, 12 / 12mm Bores, 48mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
S50GT2MA39H1212
Antivibration Flexible Couplings, 12 / 12mm Bores, 48mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GT2MA39H1212
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50GT2MA39H1212
Product Name Antivibration Flexible Couplings, 12 / 12mm Bores, 48mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
Rated Torque 119 In-lbs (138 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

38mm Overall Length zero Backlash Lattice Type Coupling with 12mm Bore on side A & 12mm Bore on side B - S50CLMM254X12X12 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 24.78 In-lbs (28.57 kg-cm)
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
View Details
Disc Can used with any 1
Specs
Coupling Type Sliding Block
Rated Torque 35 In-lbs (40.36 kg-cm)
Coupling Diameter 1 inch (25.4 mm)
View Details
0.25
Specs
Coupling Type Sliding Block
Rated Torque 35 In-lbs (40.36 kg-cm)
Units English Design
View Details