The S50HAD-150H1212 is a split hub, low-inertia flexible helical coupling designed for nonreversing applications with a maximum momentary torque of 130 lbf·in. It has a 1.5-inch overall length, a 0.375-inch bore diameter, and uses a #10-24 cap screw. The coupling accommodates a maximum angular offset of 3°, lateral offset of 0.010 inch, and axial motion of ±0.008 inch. Constructed from 7075-T6 aluminum with a clear anodized finish and alloy steel cap screws, it features one-piece construction, integral clamping, shaft relief, nonmagnetic properties, and constant velocity. Torsional inertia is 1.8 × 10⁻⁴ lb·in·s² based on the smallest standard bore. It is rated for zero backlash and high torsional stiffness.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50HAD-150H1212 |
| Product Name | Working Torque is Based on Non-Reversing Applications |
| Coupling Type | Helical / Slit |
| Rated Torque | 65 In-lbs (74.95 kg-cm) |
| Units | English Design |
| Bore Diameter | 0.3750 inch (9.52 mm) |