The S50HAD-125H1010 is a split hub coupling designed for high torsional stiffness and zero backlash, making it suitable for non-reversing applications. It features a one-piece construction with an integral clamp and shaft relief, ensuring reliable performance. The coupling is made from 7075-T6 aluminum with a clear anodized finish, providing durability and resistance to corrosion. This coupling can accommodate a maximum angular offset of 3 degrees, a lateral offset of 0.010 inches, and axial motion of ±0.008 inches, allowing for some misalignment compensation. The torque rating for non-reversing applications is rated at 1/2, while for reversing applications, it is rated at 1/4. The product is nonmagnetic and offers constant velocity operation. Custom bore diameter combinations are available upon special order, enhancing its versatility for various engineering projects.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50HAD-125H1010 |
| Product Name | Working Torque is Based on Non-Reversing Applications |
| Coupling Type | Helical / Slit |
| Rated Torque | 30.5 In-lbs (35.17 kg-cm) |
| Units | English Design |
| Bore Diameter | 0.3130 inch (7.95 mm) |