Stock Drive Products & Sterling Instrument - SDP/SI Antivibration Flexible Couplings, 8 / 8mm Bores, 42mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GL2MA25H0808

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50GL2MA25H0808 is a compact antivibration flexible coupling with aluminum hubs and a molded rubber (FKM) center, designed to absorb vibration and maintain torsional rigidity in high-speed servo systems. It features 8 mm bores on both ends and an overall length of 42 mm. The coupling compensates for up to 1.5° angular offset and ±0.2 mm axial motion, with a maximum lateral offset of 0.15 mm. It operates between -10°C and +120°C and has a rated torque of 4 N·m at 25,000 rpm, torsional stiffness of 300 N·m/rad, and an inertia of 3.8 × 10⁻⁶ kg·m². Weight is 40 grams. Shaft tolerances comply with h7: 8 mm bores have a tolerance of 0/-0.015 mm. The design eliminates resonance and enables high gain operation without backlash.

Datasheet Summary
Powered by GS/AI

The S50GL2MA25H0808 is a compact antivibration flexible coupling with aluminum hubs and a molded rubber (FKM) center, designed to absorb vibration and maintain torsional rigidity in high-speed servo systems. It features 8 mm bores on both ends and an overall length of 42 mm. The coupling compensates for up to 1.5° angular offset and ±0.2 mm axial motion, with a maximum lateral offset of 0.15 mm. It operates between -10°C and +120°C and has a rated torque of 4 N·m at 25,000 rpm, torsional stiffness of 300 N·m/rad, and an inertia of 3.8 × 10⁻⁶ kg·m². Weight is 40 grams. Shaft tolerances comply with h7: 8 mm bores have a tolerance of 0/-0.015 mm. The design eliminates resonance and enables high gain operation without backlash.

Suppliers

Company
Product
Description
Supplier Links
Antivibration Flexible Couplings, 8 / 8mm Bores, 42mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber - S50GL2MA25H0808 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Antivibration Flexible Couplings, 8 / 8mm Bores, 42mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
S50GL2MA25H0808
Antivibration Flexible Couplings, 8 / 8mm Bores, 42mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GL2MA25H0808
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50GL2MA25H0808
Product Name Antivibration Flexible Couplings, 8 / 8mm Bores, 42mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
Rated Torque 35.4 In-lbs (40.82 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

All A 5D 3-075 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-07510 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.3125 inch (7.94 mm)
View Details
Hub for Use with Spline Type Flexible Coupling, 32mm Outside Diameter, 48mm Length When Assembled, 12mm Bore, Material: Sintered Metal. - A 5D28M3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
View Details
0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 18 In-lbs (20.76 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.2500 inch (6.35 mm)
View Details
Flexible Spline Coupling, 34mm Overall length and 10 mm Bores - A 5Z28M2010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 8.85 In-lbs (10.2 kg-cm)
Rated Speed 19000 rpm
Units Metric Design
View Details