Stock Drive Products & Sterling Instrument - SDP/SI Antivibration Flexible Couplings, 6.35 / 8mm Bores, 26mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GT2MA19H08E6

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50GT2MA19H08E6 is an antivibration flexible coupling with aluminum hubs and a molded FKM rubber center, designed to absorb vibration and maintain torsional rigidity in high-speed servo systems. It accommodates a shaft bore of 6.35 mm on one side and 8 mm on the other, with an overall length of 26 mm. Maximum angular misalignment is 1.5°, lateral offset is 0.15 mm, and axial motion is ±0.2 mm. It operates between -10°C and +120°C, with a rated torque of 2.1 N·m and a maximum speed of 33,000 rpm. Its torsional stiffness is 240 N·m/rad and its inertia is 7.6 × 10⁻⁷ kg·m². The coupling has zero backlash and provides excellent electrical insulation.

Datasheet Summary
Powered by GS/AI

The S50GT2MA19H08E6 is an antivibration flexible coupling with aluminum hubs and a molded FKM rubber center, designed to absorb vibration and maintain torsional rigidity in high-speed servo systems. It accommodates a shaft bore of 6.35 mm on one side and 8 mm on the other, with an overall length of 26 mm. Maximum angular misalignment is 1.5°, lateral offset is 0.15 mm, and axial motion is ±0.2 mm. It operates between -10°C and +120°C, with a rated torque of 2.1 N·m and a maximum speed of 33,000 rpm. Its torsional stiffness is 240 N·m/rad and its inertia is 7.6 × 10⁻⁷ kg·m². The coupling has zero backlash and provides excellent electrical insulation.

Suppliers

Company
Product
Description
Supplier Links
Antivibration Flexible Couplings, 6.35 / 8mm Bores, 26mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber - S50GT2MA19H08E6 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Antivibration Flexible Couplings, 6.35 / 8mm Bores, 26mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
S50GT2MA19H08E6
Antivibration Flexible Couplings, 6.35 / 8mm Bores, 26mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GT2MA19H08E6
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50GT2MA19H08E6
Product Name Antivibration Flexible Couplings, 6.35 / 8mm Bores, 26mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
Rated Torque 18.58 In-lbs (21.43 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

0.3748 in & 0.4998 in Bores, 1.063 in Long, Brass / Pin Hub with Phospher Bronze Bellows - S50BPH-P37550034 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 18.75 In-lbs (21.62 kg-cm)
Coupling Length 1.06 inch (27 mm)
View Details
5 / 6mm Bores, 19mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP05P0619 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
0.312
Specs
Rated Torque 3 In-lbs (3.46 kg-cm)
Rated Speed 3600 rpm
Units English Design
View Details
0.375
Specs
Rated Torque 82 In-lbs (94.55 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.3750 inch (9.52 mm)
View Details