Stock Drive Products & Sterling Instrument - SDP/SI 1.264'' Overall Length Neo-Flex Coupling, Shaft to Shaft Insulation & Torsional Isolation S50FSS-0303

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50FSS-0303 is a Fairloc® Neo-Flex coupling with a smooth center, designed for shaft-to-shaft insulation and torsional vibration isolation. It features 303 stainless steel hubs and a molded neoprene center with a durometer of 73. The coupling has an overall length of 1.264 inches, a bore size of 0.1200 inches, and a maximum angular offset of 1° with a maximum lateral offset of 0.005 inches. It supports a maximum torque of 100 ozf·in and uses a #2-56 screw for attachment. The coupling requires a controlled shaft clearance fit of 0.0001 to 0.0008 inches.

Datasheet Summary
Powered by GS/AI

The S50FSS-0303 is a Fairloc® Neo-Flex coupling with a smooth center, designed for shaft-to-shaft insulation and torsional vibration isolation. It features 303 stainless steel hubs and a molded neoprene center with a durometer of 73. The coupling has an overall length of 1.264 inches, a bore size of 0.1200 inches, and a maximum angular offset of 1° with a maximum lateral offset of 0.005 inches. It supports a maximum torque of 100 ozf·in and uses a #2-56 screw for attachment. The coupling requires a controlled shaft clearance fit of 0.0001 to 0.0008 inches.

Suppliers

Company
Product
Description
Supplier Links
1.264'' Overall Length Neo-Flex Coupling, Shaft to Shaft Insulation & Torsional Isolation - S50FSS-0303 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
1.264'' Overall Length Neo-Flex Coupling, Shaft to Shaft Insulation & Torsional Isolation
S50FSS-0303
1.264'' Overall Length Neo-Flex Coupling, Shaft to Shaft Insulation & Torsional Isolation S50FSS-0303
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50FSS-0303
Product Name 1.264'' Overall Length Neo-Flex Coupling, Shaft to Shaft Insulation & Torsional Isolation
Rated Torque 6.25 In-lbs (7.21 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

3 / 3mm Bores, 32mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP03P0332 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
All A 5D 3-050 Series can be matched with any hub in the same series to form a coupling with different bores on opposite sides - A 5D 3-05012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units English Design
Bore Diameter 0.3750 inch (9.52 mm)
View Details