Stock Drive Products & Sterling Instrument - SDP/SI Antivibration Flexible Couplings, 6 / 6mm Bores, 20mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GS2MA19H0606

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50GS2MA19H0606 is an antivibration flexible coupling designed to reduce vibration and eliminate resonance in high-speed servo systems while maintaining torsional rigidity. It features aluminum hubs and a molded rubber (FKM) center, with a bore diameter of 6 mm on both ends and an overall length of 20 mm. The coupling compensates for up to 1.5° angular misalignment, 0.15 mm lateral offset, and ±0.2 mm axial motion, and operates within a temperature range of -10°C to +120°C. It has a rated torque of 0.8 N·m, a maximum speed of 33,000 rpm, an inertia of 5.9 · 10⁻⁷ kg·m², and a torsional stiffness of 170 N·m/rad, with a weight of 12 grams. The shaft tolerance for 6 mm bores is 0/-0.012 mm.

Datasheet Summary
Powered by GS/AI

The S50GS2MA19H0606 is an antivibration flexible coupling designed to reduce vibration and eliminate resonance in high-speed servo systems while maintaining torsional rigidity. It features aluminum hubs and a molded rubber (FKM) center, with a bore diameter of 6 mm on both ends and an overall length of 20 mm. The coupling compensates for up to 1.5° angular misalignment, 0.15 mm lateral offset, and ±0.2 mm axial motion, and operates within a temperature range of -10°C to +120°C. It has a rated torque of 0.8 N·m, a maximum speed of 33,000 rpm, an inertia of 5.9 · 10⁻⁷ kg·m², and a torsional stiffness of 170 N·m/rad, with a weight of 12 grams. The shaft tolerance for 6 mm bores is 0/-0.012 mm.

Suppliers

Company
Product
Description
Supplier Links
Antivibration Flexible Couplings, 6 / 6mm Bores, 20mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber - S50GS2MA19H0606 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Antivibration Flexible Couplings, 6 / 6mm Bores, 20mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
S50GS2MA19H0606
Antivibration Flexible Couplings, 6 / 6mm Bores, 20mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GS2MA19H0606
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50GS2MA19H0606
Product Name Antivibration Flexible Couplings, 6 / 6mm Bores, 20mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
Rated Torque 7.08 In-lbs (8.16 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

0.25
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 34 In-lbs (39.2 kg-cm)
Rated Speed 30000 rpm
Bore Diameter 0.2500 inch (6.35 mm)
View Details
0.1875
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details
10mm Bore, 60mm Overall Length Spider Type Flexible Coupling with Rust Color Spider - A 5Z27M401098 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 150 In-lbs (173 kg-cm)
Units Metric Design
View Details
0.3125
Specs
Coupling Type Sliding Block
Rated Torque 80 In-lbs (92.24 kg-cm)
Units English Design
View Details