Stock Drive Products & Sterling Instrument - SDP/SI Antivibration Flexible Couplings, 8 / 10mm Bores, 27mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GS2MA25H0810

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50GS2MA25H0810 is an antivibration flexible coupling designed to reduce hunting in high-gain servo systems by absorbing vibration while maintaining torsional rigidity. It features aluminum hubs and a molded rubber (FKM) center with steel cap screws, and compensates for up to 1.5° angular offset, 0.2 mm lateral offset, and ±0.3 mm axial motion. The coupling operates from -10°C to +120°C and is rated for 2.3 N·m torque at 25,000 rpm with a torsional stiffness of 290 N·m/rad and a polar moment of inertia of 2.4 × 10⁻⁶ kg·m². The shaft bores are 8 mm and 10 mm with h7 tolerance (0/-0.015 mm), and the overall length is 27 mm. The coupling weighs 24 grams based on maximum bore dimensions.

Datasheet Summary
Powered by GS/AI

The S50GS2MA25H0810 is an antivibration flexible coupling designed to reduce hunting in high-gain servo systems by absorbing vibration while maintaining torsional rigidity. It features aluminum hubs and a molded rubber (FKM) center with steel cap screws, and compensates for up to 1.5° angular offset, 0.2 mm lateral offset, and ±0.3 mm axial motion. The coupling operates from -10°C to +120°C and is rated for 2.3 N·m torque at 25,000 rpm with a torsional stiffness of 290 N·m/rad and a polar moment of inertia of 2.4 × 10⁻⁶ kg·m². The shaft bores are 8 mm and 10 mm with h7 tolerance (0/-0.015 mm), and the overall length is 27 mm. The coupling weighs 24 grams based on maximum bore dimensions.

Suppliers

Company
Product
Description
Supplier Links
Antivibration Flexible Couplings, 8 / 10mm Bores, 27mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber - S50GS2MA25H0810 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Antivibration Flexible Couplings, 8 / 10mm Bores, 27mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
S50GS2MA25H0810
Antivibration Flexible Couplings, 8 / 10mm Bores, 27mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber S50GS2MA25H0810
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50GS2MA25H0810
Product Name Antivibration Flexible Couplings, 8 / 10mm Bores, 27mm Overall Length, Hub Material: Aluminum, Center Material: Molded Rubber
Rated Torque 20.35 In-lbs (23.47 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

3 / 6mm Bores, 32mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP03P0632 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
A complete Coupling: Require Two(2)Hubs, One(1) Spider of the same size code - A 5A27M4012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Units Metric Design
Bore Diameter 0.4724 inch (12 mm)
View Details
0.2498 in & 0.2498 in Bores, 1.035 in Long, Brass / Pin Hub with Phospher Bronze Bellows - S50BPH-P25025033 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 12.5 In-lbs (14.41 kg-cm)
Coupling Length 1.03 inch (26.29 mm)
View Details
Any combination of A 5A15M331903,A 5A15M331904,A 5A15M331906, with A 5P15M3319 can be used to form a coupling - A 5A15M331904 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Sliding Block
Units Metric Design
Bore Diameter 0.1575 inch (4 mm)
View Details