Stock Drive Products & Sterling Instrument - SDP/SI 33.1mm Overall Length Neo-Flex Coupling With 4mm / 4mm Bores on either sides. Allowed for Shaft to Isolation S50FSSM0404

Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Description
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The S50FSSM0404 is a Fairloc® Neo-Flex coupling with 4 mm bore sizes on both hubs, designed for shaft-to-shaft torsional vibration isolation and misalignment compensation. It features 303 stainless steel hubs and a molded neoprene center with a durometer of 73, and has an overall length of 33.1 mm. The coupling accommodates a maximum angular offset of 1° and a maximum lateral offset of 0.13 mm, with a maximum torque capacity of 0.85 N•m. It is designated as a smooth style coupling and requires shaft tolerances of g6, h6, or h7.

Datasheet Summary
Powered by GS/AI

The S50FSSM0404 is a Fairloc® Neo-Flex coupling with 4 mm bore sizes on both hubs, designed for shaft-to-shaft torsional vibration isolation and misalignment compensation. It features 303 stainless steel hubs and a molded neoprene center with a durometer of 73, and has an overall length of 33.1 mm. The coupling accommodates a maximum angular offset of 1° and a maximum lateral offset of 0.13 mm, with a maximum torque capacity of 0.85 N•m. It is designated as a smooth style coupling and requires shaft tolerances of g6, h6, or h7.

Suppliers

Company
Product
Description
Supplier Links
33.1mm Overall Length Neo-Flex Coupling With 4mm / 4mm Bores on either sides. Allowed for Shaft to Isolation - S50FSSM0404 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
33.1mm Overall Length Neo-Flex Coupling With 4mm / 4mm Bores on either sides. Allowed for Shaft to Isolation
S50FSSM0404
33.1mm Overall Length Neo-Flex Coupling With 4mm / 4mm Bores on either sides. Allowed for Shaft to Isolation S50FSSM0404
Couplings Types Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone. Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings. Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity. Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here. Precision Magnetic Disk Couplings Precision Flexible Bellows Couplings Precision Miniature Ball Couplings Precision Flexible Antivibration Couplings 1 2 3 4

Couplings Types

Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.


Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.

Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.

Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.


Precision Magnetic Disk Couplings


Precision Flexible Bellows Couplings


Precision Miniature Ball Couplings


Precision Flexible Antivibration Couplings


  • 1
  • 2
  • 3
  • 4
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Flexible Couplings
Product Number S50FSSM0404
Product Name 33.1mm Overall Length Neo-Flex Coupling With 4mm / 4mm Bores on either sides. Allowed for Shaft to Isolation
Bore Diameter 0.1575 inch (4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Order With Part Number: A 5Z 3-03504 - A 5Z 3-03504 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw
Rated Torque 3.5 In-lbs (4.04 kg-cm)
Coupling Length 0.8125 inch (20.64 mm)
View Details
Flexible Spline Coupling, 48mm Overall length and 12 mm Bores - A 5Z28M3212 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 26.55 In-lbs (30.61 kg-cm)
Rated Speed 12000 rpm
Units Metric Design
View Details
4 / 8mm Bores, 32mm long, Brass / pin hub with phosper bronze bellow - S50BP9MP04P0832 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Metal Bellows
Rated Torque 9.29 In-lbs (10.71 kg-cm)
Rated Speed 2000 rpm
View Details
66mm Overall Length zero Backlash Lattice Type Coupling with 20mm Bore on side A & 20mm Bore on side B - S50CLMM445X20X20 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 135 In-lbs (156 kg-cm)
Units Metric Design
Bore Diameter 0.7874 inch (20 mm)
View Details