The S50HAM-200P2020 is a flexible helical coupling designed for non-reversing industrial motor shaft applications, featuring one-piece construction with 7075-T6 aluminum body and alloy steel set screws, clear anodized finish, and zero backlash. It has a 0.625 inch outer diameter, 3.00 inch length, and a 0.625 inch bore size secured by a 1/4-20 set screw. The coupling accommodates up to 5° angular offset, 0.030 inch lateral offset, and ±0.010 inch axial motion. Its maximum momentary torque rating for non-reversing applications is 178 lbf·in, with a torsional inertia of 2.94 × 10⁻⁴ lbf·in·sec² based on the smallest standard bore. It is nonmagnetic and maintains constant velocity.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50HAM-200P2020 |
| Product Name | Working Torque is Based on Non-Reversing Applications |
| Coupling Type | Helical / Slit |
| Rated Torque | 82 In-lbs (94.55 kg-cm) |
| Units | English Design |
| Bore Diameter | 0.6250 inch (15.87 mm) |