The S50HWH-062H0606 is a flexible helical coupling with a split hub, designed for non-reversing applications with a momentary torsional torque rating of 12 lbf·in. It has a 5/8 inch bore diameter, an overall length of 0.80 inches, and an outer diameter of 0.625 inches. The coupling is constructed from 17-4PH stainless steel with an integral clamp and shaft relief, offering zero backlash and constant velocity. Misalignment compensation includes up to 5° angular offset, 0.010 inch lateral offset, and ±0.010 inch axial motion. The part supports a torsional deflection arc of 18.6° and has a mass moment of inertia of 0.78 × 10⁻⁵ lb·in·sec² based on the smallest standard bore. It is rated for non-reversing use, with torque capacity halved for reversing applications.
Couplings Types
Couplings can be divided into two categories: flexible and rigid. Both types are used to connect two rotating shafts driven by a motor and transmit torque and angular velocity; however, flexible couplings and shafts are designed to accommodate angular misalignment, angular offset, axial movement, and a variety of load conditions. A flexible coupling is pliable due to the twisting and compression of a durable, adaptable material, like neoprene, rubber, or silicone.
Flexibility can also be achieved with thin metal disks, corrugated aluminum bellows (bellows couplings), or even a stainless-steel ball (miniature ball couplings). Some materials can provide vibration reduction, as in our precision flexible antivibration couplings.
Rigid couplings are limited by comparison; rigid couplings are used when shafts are already positioned in precise lateral and angular alignment. Their rigid design inhibits shaft misalignment. They can generally transmit more power than flexible couplings due to their rigidity.
Even the most complicated application challenges can be solved by our skilled engineers, they will identify the best coupling solution for your application. SDP/SI provides a comprehensive range of rigid and flexible couplings. Many of our precision couplings, including the Miniature Bellows Coupling and the Neo-Flex Coupling, have our patented Fairloc® Hub design, which solves phasing, timing, positioning, and frequent removal problems. For more about the easily adjustable Fairloc® hub design click here.
Precision Magnetic Disk Couplings
Precision Flexible Bellows Couplings
Precision Miniature Ball Couplings
Precision Flexible Antivibration Couplings
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | S50HWH-062H0606 |
| Product Name | Working Torque is Based on Non-Reversing Applications |
| Coupling Type | Helical / Slit |
| Rated Torque | 6 In-lbs (6.92 kg-cm) |
| Units | English Design |
| Bore Diameter | 0.1880 inch (4.78 mm) |