Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1A 16V DRIVER TRANSISTOR BUILT-I | |
| 1A COT CONTROL SYNCHRONOUS STEP | |
| 2A SYNCHRONOUS STEP-DOWN DCDC CO | |
| 30V LOW QUIESCENT CURRENT STEP-D | |
| 400MA SYNCHRONOUS STEP-DOWN DCDC | |
| 600MA SYNCHRONOUS STEP-DOWN DCDC | |
| IC REG BUCK ADJ 2.2A 8SOPFB | |
| IC REG BUCK ADJUSTABLE 1A SOT26W | |
| IC REG BUCK ADJUSTABLE 2A 10USPB | |
| IC REG BUCK ADJUSTABLE 2A 8SOPFB | |
| IC REG CTRLR BUCK 16TSSOP |
| << Prev | Next >> |