The XC9245A1FC7R-G is a synchronous step-down DC/DC converter designed to deliver a maximum output current of 400mA. It features a built-in 0.65Ω P-channel MOS driver and a 0.45Ω N-channel MOS switching transistor, allowing for efficient operation with low ESR ceramic capacitors. The output voltage is adjustable from 0.8V to 4.0V in 0.05V increments, with an accuracy of ±2.0%. This device operates with a switching frequency of 1.2MHz, enabling the use of small external components. The XC9245 series employs PWM/PFM control, which automatically switches to PFM mode during light load conditions to enhance efficiency. In standby mode, the supply current is reduced to 1OºA or less. Additional features include a high-speed soft-start function (0.25ms typical), a built-in current limiter to prevent thermal damage, and an under-voltage lockout (UVLO) function that disables the output when the input voltage drops below 2.25V. The product is housed in a compact USPN-6 package, making it suitable for applications requiring a low profile and small footprint, such as smartphones, Bluetooth devices, and portable game consoles. The operating temperature range is -40°C to +85°C, and the device is compliant with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 1.55V 1 Output 400mA 6-XFDFN
400MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.55V 1 Output 400mA 6-XFDFN
400MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9245A1FC7R-G-ND | XC9245A1FC7R-G | XC9245A1FC7R-G | XC9245A1FC7R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.55 volts | 1.55 to ? volts | 1.55 volts |