Buck Switching Regulator IC Positive Fixed 3.45V 1 Output 400mA 6-XFDFN
Buck Switching Regulator IC Positive Fixed 3.45V 1 Output 400mA 6-XFDFN
400MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9245A3EC7R-G-ND | XC9245A3EC7R-G | XC9245A3EC7R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 3.45 volts | 3.45 to ? volts |