The XC9237G11CER-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage with a maximum output current of 600mA. It operates within an input voltage range of 1.8V to 6.0V and features an adjustable output voltage capability starting from 0.9V, set using external resistors. The device supports two oscillation frequency options of 1.2MHz and 3.0MHz, allowing flexibility for various applications. This regulator incorporates a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω, contributing to high efficiency, typically around 92%. The XC9237 series allows manual switching between PWM control and automatic PWM/PFM switching control modes, optimizing performance across different load conditions. Additional features include a low standby current consumption of 1.0OºA or less, a built-in under-voltage lockout (UVLO) function, and a high-speed soft-start capability of approximately 0.25ms for rapid turn-on. The device is available in multiple package options, including SOT-25, USP-6C, USP-6EL, and WLP-5-03, making it suitable for various compact applications such as smartphones, mobile devices, and digital cameras.
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 1.1V 1 Output 600mA 6-UFDFN Exposed Pad
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237G11CER-G-ND | XC9237G11CER-G | XC9237G11CER-G | XC9237G11CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 1.1 volts | 1.1 volts | 1.1 to ? volts |