Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 1.5A COT CONTROL SYNCHRONOUS STE | |
| IC REG BUCK 1.2V 1.5A 6USPC | |
| IC REG BUCK 1.8V 1.5A 6USPC | |
| IC REG BUCK 1V 1.5A 6USPC | |
| IC REG BUCK 2.5V 1.5A 6USPC | |
| IC REG BUCK 2.8V 1.5A 6USPC | |
| IC REG BUCK 3.3V 1.5A 6USPC | |
| ULTRA SMALL 1.5A COT CONTROL SYN |
| << Prev | Next >> |