The XC9244A3DC7R-G is a synchronous step-down DC/DC converter designed to deliver a maximum output current of 400mA. It features a built-in 0.65Ω P-channel MOS driver and a 0.45Ω N-channel MOS switching transistor, allowing for efficient operation with low ESR ceramic capacitors. The output voltage is adjustable from 0.8V to 4.0V in 0.05V increments, with an accuracy of ±2.0%. The device operates with an internal switching frequency of 1.2MHz, enabling the use of small external components. This regulator includes several key features such as a high-speed soft-start time of 0.25ms, a current limiter circuit to prevent thermal damage, and an under-voltage lockout (UVLO) function that disables the output when the input voltage drops below 2.25V. The XC9244A3DC7R-G is packaged in a compact USPN-6 format, making it suitable for applications requiring a low profile and small footprint, such as smartphones, Bluetooth devices, and portable game consoles. The operating temperature range is -40°C to +85°C, and the product is compliant with EU RoHS standards.
Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 400mA 6-XFDFN
400MA SYNCHRONOUS STEP-DOWN DCDC
400MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 3.35V 1 Output 400mA 6-XFDFN
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9244A3DC7R-G-ND | XC9244A3DC7R-G | XC9244A3DC7R-G | XC9244A3DC7R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.35 volts | 3.35 volts | 3.35 to ? volts |