Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9237G2ACER-G

Description
Buck Switching Regulator IC Positive Fixed 2.05V 1 Output 600mA 6-UFDFN Exposed Pad
Request a Quote
Description
Buck Switching Regulator IC Positive Fixed 2.05V 1 Output 600mA 6-UFDFN Exposed Pad
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9237G2ACER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 600mA driver with a P-channel MOS driver transistor and an N-channel MOS switching transistor, allowing for a compact design with minimal external components. The operating voltage range is from 2.0V to 6.0V, with an output voltage that can be set externally from 0.9V to 6.0V or fixed between 0.8V and 4.0V depending on the configuration. The device supports multiple control methods, including manual PWM control and automatic PWM/PFM switching, which enhances performance across varying load conditions. It also includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to ensure safe operation. The XC9237G2ACER-G is available in various package options, making it suitable for applications in mobile devices, digital cameras, and portable gaming consoles.

Datasheet Summary
Powered by GS/AI

The XC9237G2ACER-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 600mA driver with a P-channel MOS driver transistor and an N-channel MOS switching transistor, allowing for a compact design with minimal external components. The operating voltage range is from 2.0V to 6.0V, with an output voltage that can be set externally from 0.9V to 6.0V or fixed between 0.8V and 4.0V depending on the configuration. The device supports multiple control methods, including manual PWM control and automatic PWM/PFM switching, which enhances performance across varying load conditions. It also includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function to ensure safe operation. The XC9237G2ACER-G is available in various package options, making it suitable for applications in mobile devices, digital cameras, and portable gaming consoles.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9237G2ACER-G-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
XC9237G2ACER-G-ND
Voltage Regulators - DC DC Switching Regulators XC9237G2ACER-G-ND
Buck Switching Regulator IC Positive Fixed 2.05V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 2.05V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - XC9237G2ACER-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9237G2ACER-G
Voltage Regulators - DC DC Switching Regulators XC9237G2ACER-G
Buck Switching Regulator IC Positive Fixed 2.05V 1 Output 600mA 6-UFDFN Exposed Pad

Buck Switching Regulator IC Positive Fixed 2.05V 1 Output 600mA 6-UFDFN Exposed Pad

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - XC9237G2ACER-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
XC9237G2ACER-G
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators XC9237G2ACER-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9237G2ACER-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9237G2ACER-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9237G2ACER-G
600MA SYNCHRONOUS STEP-DOWN DCDC

600MA SYNCHRONOUS STEP-DOWN DCDC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9237G2ACER-G-ND XC9237G2ACER-G XC9237G2ACER-G XC9237G2ACER-G
Product Name Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; 6-UFDFN Exposed Pad Other; 6-UFDFN Exposed Pad
Special Features Synchronous Rectification
Output Voltage 2.05 volts 2.05 to ? volts 2.05 volts
Unlock Full Specs
to access all available technical data