The XC9244A2LC7R-G is a synchronous step-down DC/DC converter designed for efficient voltage regulation in compact applications. It supports an output current of up to 400mA and allows output voltage settings from 0.8V to 4.0V in 0.05V increments, with an accuracy of ±2.0%. The device operates with a high switching frequency of 1.2MHz, enabling the use of small external components, and is packaged in a low-profile USPN-6 format. This regulator features a built-in P-channel MOS driver transistor with a resistance of 0.65Ω and an N-channel MOS switching transistor with a resistance of 0.45Ω, contributing to its high efficiency, which can reach up to 90%. The XC9244A2LC7R-G includes a current limiter circuit to prevent thermal damage, an under-voltage lockout (UVLO) function, and a high-speed soft-start capability of 0.25ms for quick turn-on. It is suitable for a variety of applications, including smartphones, Bluetooth devices, and portable game consoles, and operates over a temperature range of -40°C to +85°C. The product is also compliant with EU RoHS standards, making it environmentally friendly.
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 400mA 6-XFDFN
400MA SYNCHRONOUS STEP-DOWN DCDC
Buck Switching Regulator IC Positive Fixed 2.85V 1 Output 400mA 6-XFDFN
400MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9244A2LC7R-G-ND | XC9244A2LC7R-G | XC9244A2LC7R-G | XC9244A2LC7R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFDFN | Other; 6-XFDFN | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 2.85 volts | 2.85 volts | 2.85 to ? volts |