Lingto Electronic Limited Datasheets for IC Switching Voltage Regulators
IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance switch.
IC Switching Voltage Regulators: Learn more
| Product Name | Notes |
|---|---|
| 0.5UA ULTRA LOW QUIESCENT CURREN | |
| 200NA ULTRA-LOW IQ BUCK CONVERTE | |
| 36V OPERATION 0.6A SYNCHRONOUS S | |
| COT CONTROL, 3.0A SYNCHRONOUS ST | |
| HISAT-COT CONTROL EXTREMELY SMAL | |
| IC REG BUCK 0.65V 50MA 6USPEL | |
| IC REG BUCK 0.6V 50MA 6USPEL | |
| IC REG BUCK 0.7V 50MA 6USPEL | |
| IC REG BUCK 0.85V 50MA 6USPEL | |
| IC REG BUCK 0.8V 50MA 6USPEL | |
| IC REG BUCK 0.95V 50MA 6USPEL | |
| IC REG BUCK 0.9V 50MA 6USPEL | |
| IC REG BUCK ADJUSTABLE 2A 8SOPFD | |
| IC REG BUCK ADJUSTABLE 3A TSOT26 | |
| IC REG BUCK ADJUSTABLE 6A 24QFN | |
| ULTRA LOW QUIESCENT CURRENT SYNC |
| << Prev | Next >> |