The XC9237G32CER-G is a synchronous step-down DC/DC converter designed to provide a stable output voltage of 3.2V with a maximum output current of 600mA. It operates within an input voltage range of 2.0V to 6.0V and features a built-in P-channel MOS driver transistor with a resistance of 0.42Ω and an N-channel MOS switching transistor with a resistance of 0.52Ω. The device supports both PWM control and automatic PWM/PFM switching control modes, allowing for flexibility in various applications. This regulator is optimized for high efficiency, achieving up to 92% under typical conditions, and is suitable for use with low ESR ceramic capacitors. The XC9237G32CER-G includes features such as a soft start function, current limiting, and an under-voltage lockout (UVLO) function, which enhances its reliability in power management applications. It is available in multiple package options, including SOT-25, USP-6C, USP-6EL, and WLP-5-03, making it adaptable for different design requirements. Typical applications include mobile devices, Bluetooth devices, and portable gaming consoles.
Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 600mA 6-UFDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.2V 1 Output 600mA 6-UFDFN Exposed Pad
600MA SYNCHRONOUS STEP-DOWN DCDC
600MA SYNCHRONOUS STEP-DOWN DCDC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9237G32CER-G-ND | XC9237G32CER-G | XC9237G32CER-G | XC9237G32CER-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.2 volts | 3.2 to ? volts | 3.2 volts |