Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 50mA SC-74A, SOT-753
ULTRA LOW QUIESCENT CURRENT SYNC
Buck Switching Regulator IC Positive Fixed 0.6V 1 Output 50mA SC-74A, SOT-753
ULTRA LOW QUIESCENT CURRENT SYNC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9272A06BMR-G-ND | XC9272A06BMR-G | XC9272A06BMR-G | XC9272A06BMR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.6000 volts | 0.6000 volts | 0.6000 to ? volts |