Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9281B0LE0R-G

Description
Buck Switching Regulator IC Positive Fixed 0.85V 1 Output 600mA 5-XFBGA, WLBGA
Description
Buck Switching Regulator IC Positive Fixed 0.85V 1 Output 600mA 5-XFBGA, WLBGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9281B0LE0R-G is a synchronous rectification DC/DC converter designed for step-down applications, capable of delivering up to 600mA output current. It operates within an input voltage range of 2.5V to 5.5V and offers output voltage options from 0.7V to 3.6V with specified accuracy. The device utilizes HiSAT-COT control technology, which enhances transient response and minimizes output voltage fluctuations during load changes, making it suitable for applications requiring stable power supply, such as mobile devices and wearables. The XC9281B0LE0R-G features a quiescent current of 11OºA, ensuring low power consumption, and operates efficiently with up to 90% efficiency at certain conditions. It supports high-frequency operation with oscillation frequencies of 4MHz or 6MHz, allowing for the use of compact external components, including a 1.0 x 0.5 mm inductor and a 0.6 x 0.3 mm ceramic capacitor, which contribute to a reduced mounting area. The device is packaged in a compact LGA-6B01 or WLP-5-06 format, compliant with EU RoHS standards. This product is particularly well-suited for battery-powered applications and environments where space is limited, but it is noted that the XC9281/XC9282 series is not recommended for new designs.

Datasheet Summary
Powered by GS/AI

The XC9281B0LE0R-G is a synchronous rectification DC/DC converter designed for step-down applications, capable of delivering up to 600mA output current. It operates within an input voltage range of 2.5V to 5.5V and offers output voltage options from 0.7V to 3.6V with specified accuracy. The device utilizes HiSAT-COT control technology, which enhances transient response and minimizes output voltage fluctuations during load changes, making it suitable for applications requiring stable power supply, such as mobile devices and wearables. The XC9281B0LE0R-G features a quiescent current of 11OºA, ensuring low power consumption, and operates efficiently with up to 90% efficiency at certain conditions. It supports high-frequency operation with oscillation frequencies of 4MHz or 6MHz, allowing for the use of compact external components, including a 1.0 x 0.5 mm inductor and a 0.6 x 0.3 mm ceramic capacitor, which contribute to a reduced mounting area. The device is packaged in a compact LGA-6B01 or WLP-5-06 format, compliant with EU RoHS standards. This product is particularly well-suited for battery-powered applications and environments where space is limited, but it is noted that the XC9281/XC9282 series is not recommended for new designs.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9281B0LE0R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9281B0LE0R-G
Voltage Regulators - DC DC Switching Regulators XC9281B0LE0R-G
Buck Switching Regulator IC Positive Fixed 0.85V 1 Output 600mA 5-XFBGA, WLBGA

Buck Switching Regulator IC Positive Fixed 0.85V 1 Output 600mA 5-XFBGA, WLBGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9281B0LE0R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9281B0LE0R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9281B0LE0R-G
HISAT-COT CONTROL EXTREMELY SMAL

HISAT-COT CONTROL EXTREMELY SMAL

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9281B0LE0R-G XC9281B0LE0R-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Fixed
Package Type Other; 5-XFBGA, WLBGA
Life Cycle Stage Removed; Obsolete
Output Voltage 0.8500 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1783478 - RS Components, Ltd.
Specs
Package Type Other; Smd
Efficiency 95.5 %
View Details
Voltage Regulators - DC DC Switching Regulators - LM22676TJ-ADJ/J7002452 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details