COT CONTROL, 3.0A SYNCHRONOUS ST
COT CONTROL, 3.0A SYNCHRONOUS ST
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 24-WFQFN Exposed Pad
| Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9273B06DZR-G | XC9273B06DZR-G | XC9273B06DZR-G |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 0.8000 volts | 0.8000 to 3.6 volts | |
| IOUT | 3 amps | 3 amps | 3 amps |
| fsw | 3000 kHz | 3000 kHz | 3000 kHz |