Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 6-XFLGA
HISAT-COT CONTROL EXTREMELY SMAL
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 600mA 6-XFLGA
HISAT-COT CONTROL EXTREMELY SMAL
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9281B33E1R-GTR-ND | XC9281B33E1R-G | XC9281B33E1R-G | XC9281B33E1R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFLGA | Other; 6-XFLGA | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts |