Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA SOT-89-5/6
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 600mA SOT-89-5/6
36V OPERATION 0.6A SYNCHRONOUS S
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9267B75CPR-G-ND | XC9267B75CPR-G | XC9267B75CPR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOT89; Other; SOT-89-5/6 | SOT89; Other; SOT-89-5/6 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 1 to 25 volts | 1 to 25 volts |