Torex Semiconductor, Ltd. Voltage Regulators - DC DC Switching Regulators XC9281B34E1R-G

Description
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 600mA 6-XFLGA
Description
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 600mA 6-XFLGA
Datasheet
Datasheet Summary
Powered by GS/AI

The XC9281B34E1R-G is a synchronous rectification DC/DC converter designed for step-down applications, capable of delivering up to 600mA output current. It operates within an input voltage range of 2.5V to 5.5V and offers output voltage options from 0.7V to 3.6V with specified accuracy. The device utilizes HiSAT-COT control technology, which enhances transient response and minimizes output voltage fluctuations during load changes, making it suitable for applications requiring stable power supply, such as mobile devices and wearables. The XC9281B34E1R-G features a quiescent current of 11OºA, ensuring low power consumption, and operates efficiently with up to 90% efficiency at certain conditions. It supports high-frequency operation with oscillation frequencies of 4MHz or 6MHz, allowing for the use of compact external components, including a 1.0 x 0.5 mm inductor and a 0.6 x 0.3 mm ceramic capacitor. The product is housed in a small LGA-6B01 package, measuring 1.2 x 1.2 x 0.3 mm, and is compliant with EU RoHS standards. This regulator is particularly well-suited for applications in battery-powered devices, where space and efficiency are critical.

Datasheet Summary
Powered by GS/AI

The XC9281B34E1R-G is a synchronous rectification DC/DC converter designed for step-down applications, capable of delivering up to 600mA output current. It operates within an input voltage range of 2.5V to 5.5V and offers output voltage options from 0.7V to 3.6V with specified accuracy. The device utilizes HiSAT-COT control technology, which enhances transient response and minimizes output voltage fluctuations during load changes, making it suitable for applications requiring stable power supply, such as mobile devices and wearables. The XC9281B34E1R-G features a quiescent current of 11OºA, ensuring low power consumption, and operates efficiently with up to 90% efficiency at certain conditions. It supports high-frequency operation with oscillation frequencies of 4MHz or 6MHz, allowing for the use of compact external components, including a 1.0 x 0.5 mm inductor and a 0.6 x 0.3 mm ceramic capacitor. The product is housed in a small LGA-6B01 package, measuring 1.2 x 1.2 x 0.3 mm, and is compliant with EU RoHS standards. This regulator is particularly well-suited for applications in battery-powered devices, where space and efficiency are critical.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - XC9281B34E1R-G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
XC9281B34E1R-G
Voltage Regulators - DC DC Switching Regulators XC9281B34E1R-G
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 600mA 6-XFLGA

Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 600mA 6-XFLGA

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - XC9281B34E1R-G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
XC9281B34E1R-G
PMIC - Voltage Regulators - DC DC Switching Regulators XC9281B34E1R-G
HISAT-COT CONTROL EXTREMELY SMAL

HISAT-COT CONTROL EXTREMELY SMAL

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number XC9281B34E1R-G XC9281B34E1R-G
Product Name Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed; Fixed
Package Type Other; 6-XFLGA
Life Cycle Stage Removed; Obsolete
Output Voltage 3.4 to ? volts
Unlock Full Specs
to access all available technical data

Similar Products

50V, 3A Wide Input Voltage Step Down Regulator - A8498SLJTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
Package Type Other; 8-Pin SOIC
View Details
10 suppliers
DC DC Switching Controllers - CHL8214-02CRT-ND - DigiKey
Specs
Configuration / Function Buck
Package Type Other; 40-VFQFN Exposed Pad
fsw 200 to 1200 kHz
View Details
4 suppliers