Buck Switching Regulator IC Positive Fixed 0.8V, 1.8V 2 Output 150mA 6-XFBGA, WLBGA
Buck Switching Regulator IC Positive Fixed 0.8V, 1.8V 2 Output 150mA 6-XFBGA, WLBGA
Buck Switching Regulator IC Positive Fixed 0.8V, 1.8V 2 Output 150mA 6-XFBGA, WLBGA
IC REG BUCK 0.8V/1.8V DL 6WLP
200NA ULTRA-LOW IQ BUCK CONVERTE
Buck Switching Regulator IC Positive Fixed 0.8V, 1.8V 2 Output 150mA 6-XFBGA, WLBGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9276D2540R-GTR-ND | XC9276D2540R-G | XC9276D2540R-G | XC9276D2540R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; 6-XFBGA, WLBGA | Other; 6-XFBGA, WLBGA | ||
| Special Features | Multiple Outputs; Synchronous Rectification | |||
| Output Voltage | 0.8000 to 1.8 volts | 0.8000 volts | 0.8000 to ? volts |