Buck Switching Regulator IC Positive Fixed 4V 1 Output 50mA SC-74A, SOT-753
Buck Switching Regulator IC Positive Fixed 4V 1 Output 50mA SC-74A, SOT-753
0.5UA ULTRA LOW QUIESCENT CURREN
0.5UA ULTRA LOW QUIESCENT CURREN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9265D401MR-G-ND | XC9265D401MR-G | XC9265D401MR-G | XC9265D401MR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Fixed | Fixed; Fixed | ||
| Package Type | Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 4 volts | 4 to ? volts | 4 volts |