Buck Switching Regulator IC Positive Fixed 2.9V 1 Output 600mA 6-XFLGA
HISAT-COT CONTROL EXTREMELY SMAL
| Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9281A29E1R-G | XC9281A29E1R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed | |
| Package Type | Other; 6-XFLGA | |
| Life Cycle Stage | Removed; Obsolete | |
| Output Voltage | 2.9 to ? volts |