Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 24-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A 24QFN
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 6A 24-WFQFN Exposed Pad
IC REG BUCK ADJUSTABLE 6A
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-1366-2-ND | XC9266B06DZR-G | XC9266B06DZR-G | XC9266B06DZR-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; 24-WFQFN Exposed Pad | Other; 24-WFQFN Exposed Pad | ||
| Special Features | Synchronous Rectification | |||
| Output Voltage | 0.8000 to 3.6 volts | 0.8000 to 3.6 volts | 0.8000 volts |