The XC9275B06DQR-G is a synchronous step-down DC/DC converter designed for high efficiency and stable power supply applications. It features a built-in 51mΩ P-channel MOS driver and a 49mΩ N-channel MOS switching transistor, allowing for an output current of up to 3.0A. The output voltage is adjustable from 0.8V to 3.6V, and the device operates within an input voltage range of 2.7V to 5.5V. This regulator supports oscillation frequencies of either 1.2MHz or 3.0MHz, selectable based on application needs. It employs HiSAT-COT® control for excellent transient response and includes protection features such as thermal shutdown, current limit, and short-circuit protection. The device is packaged in an SOP-8FD format and is suitable for various applications including PCs, graphic boards, and industrial equipment. The XC9275B06DQR-G is also compliant with EU RoHS standards.
COT CONTROL, 3.0A SYNCHRONOUS ST
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | XC9275B06DQR-G | XC9275B06DQR-G |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 3 amps | 3 amps |
| fsw | 3000 kHz | 3000 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad |