Manufacturer: Torex Semiconductor Ltd
Win Source Part Number: 868018-XC9265D3414R-
Series: XC9265
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 50mA 6-XDFN Exposed Pad
Package: 6-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: XC9265
Categories: Integrated Circuits (ICs)
Case / Package: 6-USPEL (1.8x2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 50mA 6-XDFN Exposed Pad
Buck Switching Regulator IC Positive Fixed 3.4V 1 Output 50mA 6-XDFN Exposed Pad
IC REG BUCK 3.4V 50MA 6USPEL
0.5UA ULTRA LOW QUIESCENT CURREN
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 868018-XC9265D3414R-G | XC9265D3414R-G-ND | XC9265D3414R-G | XC9265D3414R-G | XC9265D3414R-G |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - XC9265D3414R-G | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Package Type | Other; 6-USPEL (1.8x2) | Other; 6-XDFN Exposed Pad | Other; 6-XDFN Exposed Pad | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Special Features | Synchronous Rectification |