Buck Switching Regulator IC Positive Fixed 0.7V, 1.8V 2 Output 150mA 6-XFBGA, WLBGA
Buck Switching Regulator IC Positive Fixed 0.7V, 1.8V 2 Output 150mA 6-XFBGA, WLBGA
Buck Switching Regulator IC Positive Fixed 0.7V, 1.8V 2 Output 150mA 6-XFBGA, WLBGA
Buck Switching Regulator IC Positive Fixed 0.7V, 1.8V 2 Output 150mA 6-XFBGA, WLBGA
200NA ULTRA-LOW IQ BUCK CONVERTE
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 893-XC9276D1410R-GCT-ND | XC9276D1410R-G | XC9276D1410R-G |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; 6-XFBGA, WLBGA | Other; 6-XFBGA, WLBGA | |
| Special Features | Multiple Outputs; Synchronous Rectification | ||
| Output Voltage | 0.7000 to 1.8 volts | 0.7000 to ? volts |