Powell Electronics, Inc. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
Page:
1
20
30
40
50
60
70
74
75
76
77
78
79
80
81
82
83
84
85
86
90
100
110
120
130
140
150
200
250
300
350
400
500
532
| Product Name | Notes |
|---|---|
| .100 Double Row | |
| .100 Single Row | |
| 0.80 mm Tiger Eye Micro Socket Strip, Sl | |
| AIPX ATM Header Thermoplastic 1X12 SIZE | |
| Board Mount Header, Right Angle, AT, 12 | |
| Board Mount Header, Right Angle, AT, 2 P | |
| Board Mount Header, Right Angle, AT, 4 P | |
| Board Mount Header, Right Angle, AT, 6 P | |
| BS Datamate L-Tek DIL Female Large Bore | |
| BS Datamate L-Tek DIL Female Small Bore | |
| BS Datamate L-Tek DIL Female Vertical 3m | |
| BS Datamate L-Tek DIL Male Horizontal 3m | |
| BS Datamate L-Tek DIL Male Vertical 3mm | |
| BS Datamate L-Tek SIL Female Small Bore | |
| BS Datamate L-Tek SIL Female Vertical 3m | |
| BS Datamate L-Tek SIL Male Horizontal 3m | |
| BS Datamate L-Tek SIL Male Vertical 3mm | |
| Header / Socket Strip | |
| IS SOCKET, FOR LCD 36x24 BICOLOR SWITCH | |
| Pass-Through Socket Strip, 0.100 pitch | |
| Plastic cap with microcable lenght 200mm | |
| Socket contact, 2.5mm, Gold flash platin |
| << Prev | Next >> |