Samtec Inc. Headers & Wire Housings BBD-118-G-B

Description
.100 Double Row
Request a Quote Datasheet
Description
.100 Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBD-118-G-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBD-118-G-B
Headers & Wire Housings BBD-118-G-B
.100 Double Row

.100 Double Row

Buy Now
Stacking Header, 2.54Mm, Vertical Through-Hole, 36 Position; Product Range Samtec - 83T7861 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through-Hole, 36 Position; Product Range Samtec
83T7861
Stacking Header, 2.54Mm, Vertical Through-Hole, 36 Position; Product Range Samtec 83T7861
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 36 POSITION; Product Range:BBD Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 36 POSITION; Product Range:BBD Series; No. of Contacts:36Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBD-118-G-B 83T7861
Product Name Headers & Wire Housings Stacking Header, 2.54Mm, Vertical Through-Hole, 36 Position; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
Headers & Wire Housings - B5740-117-F-C-2 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 103308-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Socket Adapters - 5096292 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details