Samtec Inc. Headers & Wire Housings BBS-121-G-A

Description
.100 Single Row
Request a Quote Datasheet
Description
.100 Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBS-121-G-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBS-121-G-A
Headers & Wire Housings BBS-121-G-A
.100 Single Row

.100 Single Row

Buy Now
Header, 2.54Mm, Pcb, 1X21 Position; Product Range Samtec - 11P3174 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X21 Position; Product Range Samtec
11P3174
Header, 2.54Mm, Pcb, 1X21 Position; Product Range Samtec 11P3174
HEADER, 2.54MM, PCB, 1X21 POSITION; Product Range:BBS Series; No. of Contacts:21Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X21 POSITION; Product Range:BBS Series; No. of Contacts:21Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBS-121-G-A 11P3174
Product Name Headers & Wire Housings Header, 2.54Mm, Pcb, 1X21 Position; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-081-113L3 - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull w/Switch & Stand Off
Number of Contacts 8
View Details
24+2 Pos. Female Cable Housing, Screw-Lok - G125-22496F1-02-24-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - 102536-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details