Samtec Inc. Headers & Wire Housings BBS-128-G-A

Description
.100 Single Row
Request a Quote Datasheet
Description
.100 Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBS-128-G-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBS-128-G-A
Headers & Wire Housings BBS-128-G-A
.100 Single Row

.100 Single Row

Buy Now
Header, 2.54Mm, Pcb, 1X28 Position; Product Range Samtec - 11P3188 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X28 Position; Product Range Samtec
11P3188
Header, 2.54Mm, Pcb, 1X28 Position; Product Range Samtec 11P3188
HEADER, 2.54MM, PCB, 1X28 POSITION; Product Range:BBS Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X28 POSITION; Product Range:BBS Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBS-128-G-A 11P3188
Product Name Headers & Wire Housings Header, 2.54Mm, Pcb, 1X28 Position; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

625 Series Quad Pack Contactor for 2
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
IC Socket Adapters - 2651074 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contacts Pitch 0.5000 mm (0.0197 inches)
View Details
Headers & Wire Housings - G125-MV11205M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details