Samtec Inc. Headers & Wire Housings BBS-129-T-A

Description
.100 Single Row
Request a Quote Datasheet
Description
.100 Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBS-129-T-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBS-129-T-A
Headers & Wire Housings BBS-129-T-A
.100 Single Row

.100 Single Row

Buy Now
Header, 2.54Mm, Pcb, 1X29 Position; Product Range Samtec - 11P3191 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X29 Position; Product Range Samtec
11P3191
Header, 2.54Mm, Pcb, 1X29 Position; Product Range Samtec 11P3191
HEADER, 2.54MM, PCB, 1X29 POSITION; Product Range:BBS Series; No. of Contacts:29Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X29 POSITION; Product Range:BBS Series; No. of Contacts:29Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBS-129-T-A 11P3191
Product Name Headers & Wire Housings Header, 2.54Mm, Pcb, 1X29 Position; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male DIL Cable Housing, no Screw-Lok - G125-324209600 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Headers & Wire Housings - 102142-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Conn, Header, 4Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 30AK3951 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
2 suppliers