Samtec Inc. Headers & Wire Housings BBS-110-G-A

Description
.100 Single Row
Request a Quote Datasheet
Description
.100 Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBS-110-G-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBS-110-G-A
Headers & Wire Housings BBS-110-G-A
.100 Single Row

.100 Single Row

Buy Now
Board-Board Connector, Header, 10 Position, 1Row; Product Range Samtec - 11P3153 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector, Header, 10 Position, 1Row; Product Range Samtec
11P3153
Board-Board Connector, Header, 10 Position, 1Row; Product Range Samtec 11P3153
BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Product Range:BBS Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BOARD-BOARD CONNECTOR, HEADER, 10 POSITION, 1ROW; Product Range:BBS Series; No. of Contacts:10Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBS-110-G-A 11P3153
Product Name Headers & Wire Housings Board-Board Connector, Header, 10 Position, 1Row; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Din 41612, Header, 32Pos, 3Row; Product Range Amphenol Communications Solutions - 28AH8941 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plated Contacts
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details