Samtec Inc. Headers & Wire Housings BBS-129-G-A

Description
.100 Single Row
Request a Quote Datasheet
Description
.100 Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBS-129-G-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBS-129-G-A
Headers & Wire Housings BBS-129-G-A
.100 Single Row

.100 Single Row

Buy Now
Header, 2.54Mm, Pcb, 1X29 Position; Product Range Samtec - 11P3190 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X29 Position; Product Range Samtec
11P3190
Header, 2.54Mm, Pcb, 1X29 Position; Product Range Samtec 11P3190
HEADER, 2.54MM, PCB, 1X29 POSITION; Product Range:BBS Series; No. of Contacts:29Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X29 POSITION; Product Range:BBS Series; No. of Contacts:29Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBS-129-G-A 11P3190
Product Name Headers & Wire Housings Header, 2.54Mm, Pcb, 1X29 Position; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

1 1/4
Specs
Product Type IC Socket
View Details
Connector, Ffc, 11Pos, 1Row, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 65K9473 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details