Samtec Inc. Headers & Wire Housings BBL-117-G-F

Description
Header / Socket Strip
Request a Quote Datasheet
Description
Header / Socket Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
BBL-117-G-F
Headers & Wire Housings BBL-117-G-F
Header / Socket Strip

Header / Socket Strip

Buy Now
Header, 2.54Mm, Low Profile, 17 Position; Pitch Spacing Samtec - 11P3072 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Low Profile, 17 Position; Pitch Spacing Samtec
11P3072
Header, 2.54Mm, Low Profile, 17 Position; Pitch Spacing Samtec 11P3072
HEADER, 2.54MM, LOW PROFILE, 17 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

HEADER, 2.54MM, LOW PROFILE, 17 POSITION; Pitch Spacing:2.54mm; No. of Rows:1Rows; No. of Contacts:17Contacts; Contact Termination Type:Through Hole; Product Range:BBL Series; Contact Material:Phosphor Bronze; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBL-117-G-F 11P3072
Product Name Headers & Wire Housings Header, 2.54Mm, Low Profile, 17 Position; Pitch Spacing Samtec
Product Type IC Socket; IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102972-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
D-Sub Standard Board Mount - D25S23A4GV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details