Samtec Inc. Headers & Wire Housings BBD-130-G-B

Description
.100 Double Row
Request a Quote Datasheet
Description
.100 Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBD-130-G-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBD-130-G-B
Headers & Wire Housings BBD-130-G-B
.100 Double Row

.100 Double Row

Buy Now
Stacking Header, 2.54Mm, Vertical Through Hole, 60 Position; Product Range Samtec - 83T7906 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through Hole, 60 Position; Product Range Samtec
83T7906
Stacking Header, 2.54Mm, Vertical Through Hole, 60 Position; Product Range Samtec 83T7906
STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 60 POSITION; Product Range:BBD Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH HOLE, 60 POSITION; Product Range:BBD Series; No. of Contacts:60Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBD-130-G-B 83T7906
Product Name Headers & Wire Housings Stacking Header, 2.54Mm, Vertical Through Hole, 60 Position; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102160-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Anvil for Turret Terminals - 1722 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Conn, Header, 6Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9790 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details