Samtec Inc. Headers & Wire Housings BBS-128-G-B

Description
.100 Single Row
Request a Quote Datasheet
Description
.100 Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBS-128-G-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBS-128-G-B
Headers & Wire Housings BBS-128-G-B
.100 Single Row

.100 Single Row

Buy Now
Header, 2.54Mm, Pcb, 1X28 Position; Product Range Samtec - 87P1601 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X28 Position; Product Range Samtec
87P1601
Header, 2.54Mm, Pcb, 1X28 Position; Product Range Samtec 87P1601
HEADER, 2.54MM, PCB, 1X28 POSITION; Product Range:BBS Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X28 POSITION; Product Range:BBS Series; No. of Contacts:28Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBS-128-G-B 87P1601
Product Name Headers & Wire Housings Header, 2.54Mm, Pcb, 1X28 Position; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Board-Board Conn, Header, 42Way, 2Row; Connector Type Amphenol Communications Solutions - 75K2736 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Current Rating 2 amps
View Details
IC Sockets - 2272205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details