Samtec Inc. Headers & Wire Housings BBS-125-G-B

Description
.100 Single Row
Request a Quote Datasheet
Description
.100 Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBS-125-G-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBS-125-G-B
Headers & Wire Housings BBS-125-G-B
.100 Single Row

.100 Single Row

Buy Now
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec - 87P1578 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec
87P1578
Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec 87P1578
HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X25 POSITION; Product Range:BBS Series; No. of Contacts:25Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBS-125-G-B 87P1578
Product Name Headers & Wire Housings Header, 2.54Mm, Pcb, 1X25 Position; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Connector, Header, 10Pos, 2Row, 1.27Mm; Pitch Spacing Amphenol Communications Solutions - 61AC8997 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
2 suppliers
Headers & Wire Housings - G125-MV11005M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
676 Series TSSOP Devices Dual Pinch ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 12000 Mohms
Contact Resistance 30 milliohms
View Details