Samtec Inc. Headers & Wire Housings BBD-125-G-B

Description
.100 Double Row
Request a Quote Datasheet
Description
.100 Double Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBD-125-G-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBD-125-G-B
Headers & Wire Housings BBD-125-G-B
.100 Double Row

.100 Double Row

Buy Now
Stacking Header, 2.54Mm, Vertical Through-Hole, 50 Position; Product Range Samtec - 83T7887 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Header, 2.54Mm, Vertical Through-Hole, 50 Position; Product Range Samtec
83T7887
Stacking Header, 2.54Mm, Vertical Through-Hole, 50 Position; Product Range Samtec 83T7887
STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 50 POSITION; Product Range:BBD Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

STACKING HEADER, 2.54MM, VERTICAL THROUGH-HOLE, 50 POSITION; Product Range:BBD Series; No. of Contacts:50Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:2Rows; Row Pitch:2.54mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBD-125-G-B 83T7887
Product Name Headers & Wire Housings Stacking Header, 2.54Mm, Vertical Through-Hole, 50 Position; Product Range Samtec
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
D Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL
Operating Temperature 200 C (392 F)
View Details
647 Series PLCC Devices -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 25 milliohms
View Details
IC Socket Adapters - 9195539 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Mounting Through hole
View Details