Samtec Inc. Headers & Wire Housings BBS-121-G-B

Description
.100 Single Row
Request a Quote Datasheet
Description
.100 Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBS-121-G-B - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBS-121-G-B
Headers & Wire Housings BBS-121-G-B
.100 Single Row

.100 Single Row

Buy Now
Header, 2.54Mm, Pcb, 1X21 Position; Product Range Samtec - 87P1544 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X21 Position; Product Range Samtec
87P1544
Header, 2.54Mm, Pcb, 1X21 Position; Product Range Samtec 87P1544
HEADER, 2.54MM, PCB, 1X21 POSITION; Product Range:BBS Series; No. of Contacts:21Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X21 POSITION; Product Range:BBS Series; No. of Contacts:21Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBS-121-G-B 87P1544
Product Name Headers & Wire Housings Header, 2.54Mm, Pcb, 1X21 Position; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details
DDR4 SMT - 10151094-1121J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
DIL Sockets - 1613506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details