Samtec Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins BBS-127-G-A

Description
Win Source Part Number: 1049723-BBS-127-G-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BBS Number of Positions: 27 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.460" (11.68mm) Insulation Height: 0.211" (5.35mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Alternative Parts (Cross-Reference): TSW-127-14-L-S; TSW-127-17-G-S; TSW-127-08-G-S; 77311-822-27LFBBS127 GA; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1004-27 Base Product Number: BBS-127
Request a Quote
Description
Win Source Part Number: 1049723-BBS-127-G-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BBS Number of Positions: 27 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.460" (11.68mm) Insulation Height: 0.211" (5.35mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Alternative Parts (Cross-Reference): TSW-127-14-L-S; TSW-127-17-G-S; TSW-127-08-G-S; 77311-822-27LFBBS127 GA; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1004-27 Base Product Number: BBS-127
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1049723-BBS-127-G-A is a rectangular connector header featuring 27 positions in a single row configuration. It is designed for through-hole mounting and utilizes a solder termination method. The connector has a mating pitch of 0.100 inches (2.54 mm) and is constructed from black glass-filled polyester insulation material. This connector is suitable for operating temperatures ranging from -55 °C to +125 °C. The male pins have a gold contact finish with a thickness of 20 microinches (0.51 micrometers) for reliable electrical performance, while the post finish is nickel with a thickness of 50 microinches (1.27 micrometers). The overall contact length is 0.460 inches (11.68 mm), with a contact length of 0.125 inches (3.18 mm) for mating. The product is unshrouded and comes in bulk packaging, with a standard package quantity of one. It is recognized as REACH unaffected and has an MSL level of 1, indicating it is suitable for unlimited storage conditions. Alternative part numbers include TSW-127-14-L-S and TSW-127-17-G-S, among others.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1049723-BBS-127-G-A is a rectangular connector header featuring 27 positions in a single row configuration. It is designed for through-hole mounting and utilizes a solder termination method. The connector has a mating pitch of 0.100 inches (2.54 mm) and is constructed from black glass-filled polyester insulation material. This connector is suitable for operating temperatures ranging from -55 °C to +125 °C. The male pins have a gold contact finish with a thickness of 20 microinches (0.51 micrometers) for reliable electrical performance, while the post finish is nickel with a thickness of 50 microinches (1.27 micrometers). The overall contact length is 0.460 inches (11.68 mm), with a contact length of 0.125 inches (3.18 mm) for mating. The product is unshrouded and comes in bulk packaging, with a standard package quantity of one. It is recognized as REACH unaffected and has an MSL level of 1, indicating it is suitable for unlimited storage conditions. Alternative part numbers include TSW-127-14-L-S and TSW-127-17-G-S, among others.

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1049723-BBS-127-G-A - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1049723-BBS-127-G-A
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1049723-BBS-127-G-A
Win Source Part Number: 1049723-BBS-127-G-A Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: BBS Number of Positions: 27 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Push-Pull Package: Bulk Standard Package: 1 Insulation Material: Polyester, Glass Filled Style: Board to Board Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 20.0µin (0.51µm) Contact Finish - Post: Nickel Contact Finish Thickness - Post: 50.0µin (1.27µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Unshrouded Contact Length - Post: 0.125" (3.18mm) Overall Contact Length: 0.460" (11.68mm) Insulation Height: 0.211" (5.35mm) Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Contact Length - Mating: 0.125" (3.18mm) Alternative Parts (Cross-Reference): TSW-127-14-L-S; TSW-127-17-G-S; TSW-127-08-G-S; 77311-822-27LFBBS127 GA; ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Samtec Inc. Other Names: SAM1004-27 Base Product Number: BBS-127

Win Source Part Number: 1049723-BBS-127-G-A
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: BBS
Number of Positions: 27
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Push-Pull
Package: Bulk
Standard Package: 1
Insulation Material: Polyester, Glass Filled
Style: Board to Board
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 20.0µin (0.51µm)
Contact Finish - Post: Nickel
Contact Finish Thickness - Post: 50.0µin (1.27µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Unshrouded
Contact Length - Post: 0.125" (3.18mm)
Overall Contact Length: 0.460" (11.68mm)
Insulation Height: 0.211" (5.35mm)
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Contact Length - Mating: 0.125" (3.18mm)
Alternative Parts (Cross-Reference): TSW-127-14-L-S; TSW-127-17-G-S; TSW-127-08-G-S; 77311-822-27LFBBS127GA;
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Samtec Inc.
Other Names: SAM1004-27
Base Product Number: BBS-127

Buy Now Datasheet
Headers & Wire Housings - BBS-127-G-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBS-127-G-A
Headers & Wire Housings BBS-127-G-A
.100 Single Row

.100 Single Row

Buy Now
Header, 2.54Mm, Pcb, 1X27 Position; Product Range Samtec - 11P3186 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X27 Position; Product Range Samtec
11P3186
Header, 2.54Mm, Pcb, 1X27 Position; Product Range Samtec 11P3186
HEADER, 2.54MM, PCB, 1X27 POSITION; Product Range:BBS Series; No. of Contacts:27Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X27 POSITION; Product Range:BBS Series; No. of Contacts:27Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1049723-BBS-127-G-A BBS-127-G-A 11P3186
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Header, 2.54Mm, Pcb, 1X27 Position; Product Range Samtec
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
Contact Plating Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
M-Series H-Pin® Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Discrete Sockets - 1613675 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details