Samtec Inc. Headers & Wire Housings BBS-130-G-A

Description
.100 Single Row
Request a Quote Datasheet
Description
.100 Single Row
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - BBS-130-G-A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
BBS-130-G-A
Headers & Wire Housings BBS-130-G-A
.100 Single Row

.100 Single Row

Buy Now
Header, 2.54Mm, Pcb, 1X30 Position; Product Range Samtec - 11P3192 - Newark, An Avnet Company
Chicago, IL, United States
Header, 2.54Mm, Pcb, 1X30 Position; Product Range Samtec
11P3192
Header, 2.54Mm, Pcb, 1X30 Position; Product Range Samtec 11P3192
HEADER, 2.54MM, PCB, 1X30 POSITION; Product Range:BBS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

HEADER, 2.54MM, PCB, 1X30 POSITION; Product Range:BBS Series; No. of Contacts:30Contacts; Gender:Header; Pitch Spacing:2.54mm; Contact Termination Type:Through Hole; No. of Rows:1Rows; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number BBS-130-G-A 11P3192
Product Name Headers & Wire Housings Header, 2.54Mm, Pcb, 1X30 Position; Product Range Samtec
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
QN-Series: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type QFNL; Test
Contacts Pitch 0.3500 mm (0.0138 inches)
View Details
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
IC Sockets - 1831582 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type Plcc socket
View Details